EN
  • EN
  • DE

K4B8G0846D-MYK0

Part No K4B8G0846D-MYK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 1Gx8 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940519-K4B8G0846D-MYK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B8G0846D-MYK0 CAD Model

Description

The Samsung K4B8G0846D-MYK0 is an 8Gb DDR3 SDRAM component designed for applications requiring substantial memory capacity and high-speed data transfer. It is organized as 1G x 8, meaning it has a density of 8 Gigabits and a data width of 8 bits.

Applications

  • High-End Desktop Computers: Used as main system memory in high-performance PCs to support demanding applications and multitasking.
  • Servers: Provides the memory capacity and bandwidth needed for server applications, such as virtualization and database management.
  • Workstations: Employed in professional workstations for tasks like video editing, 3D rendering, and scientific simulations.
  • Networking Infrastructure: Integrated into routers, switches, and other networking equipment to handle large data streams and maintain network performance.
  • Industrial Applications: Utilized in industrial control systems and other embedded applications where high memory capacity and reliability are essential.

Features

  • High Capacity: 8Gb density provides ample memory space for data-intensive tasks.
  • Fast Data Transfer: DDR3 technology enables high-speed data transfer rates, improving system responsiveness.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • 1G x 8 Organization: Provides a balance between memory density and data access performance.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations, making it environmentally friendly.

Benefits

  • Improved System Performance: Faster data access and increased memory capacity lead to enhanced application performance and smoother multitasking.
  • Enhanced Server Performance: Supports demanding server workloads, improving response times and overall system throughput.
  • Increased Productivity: Provides ample memory resources for professional applications, enabling users to work more efficiently.
  • Greater System Stability: High-quality memory components contribute to a stable and reliable system.
  • Cost-Effective Solution: DDR3 technology offers a balance between performance and cost, making it a suitable choice for a wide range of applications.

Additional Details

This DDR3 SDRAM component operates at standard DDR3 voltages, typically 1.5V. The specific speed grade will determine the exact timing parameters, such as CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP). It has an operating temperature range of 0°C to 85°C. Refer to the Samsung datasheet for K4B8G0846D-MYK0 for detailed specifications.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,194 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess