EN
  • EN
  • DE

B72510V250K62

Part No B72510V250K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description CN Series 31 V 25 Vrms 67 V Clamp 80 A 250 pF SMT Ceramic Multilayer Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 250 pF
Mounting SMD (SMT)
Case / Package 0805
Case Code (Imperial) 0805
Case / Package 2012
Clamping Current 1 A
Clamping Voltage 67 V
Current Rating 1 A
Depth 1.25 mm
Energy 300 mJ
Height 1.4 mm
Lead Free Yes
Length 2 mm
Material Metal
Maximum Operating Temperature 125 °C
Max Surge Current 80 A
Max Voltage Rating (AC) 25 V
Max Voltage Rating (DC) 31 V
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Schedule B 8533400080, 8533400080
Termination SMD/SMT
Tolerance 10 %
Varistor Voltage 39 V
Voltage Rating 31 V
Voltage Rating (AC) 25 V
Voltage Rating (DC) 31 V
Width 1.25 mm
Win Source Part Number 998852-B72510V250K62
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72510V250K62 CAD Model

Description

The EPCOS (TDK) B72510V250K62 is a surface mount TVS varistor that offers 250 pF capacitance and 10% tolerance.

  • Capacitance: 250 pF
  • Tolerance: 10%
  • Clamping Voltage: 67 V
  • Varistor Voltage: 39 V
  • Package: Tape and Reel
  • Case/Package: 0805 and 2012
  • Maximum Surge Current: 80 A
  • ECCN: EAR99
  • RoHS Compliant: Yes
  • Popularity: Low
  • Market Status: Shortage

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess