EN
  • EN
  • DE

K4B4G0846E-BMMA

Part No K4B4G0846E-BMMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 512Mx8 (4Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940771-K4B4G0846E-BMMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0846E-BMMA CAD Model

Description

The Samsung K4B4G0846E-BMMA is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip, designed to provide high-performance memory solutions for a variety of applications. As a product of Samsung, a leading manufacturer in memory technology, the K4B4G0846E-BMMA offers reliability and efficiency.

Applications

  • Desktop PCs: Provides the main memory for desktop computers, supporting operating systems, applications, and games.
  • Laptop Computers: Used in laptops to enable multitasking, efficient data processing, and smooth overall performance.
  • Servers: Integrated into server systems to support virtual machines, database management, and other server-side applications requiring substantial memory.
  • Graphics Cards: Serves as video memory in graphics cards, enhancing high-resolution textures and fast frame rates in gaming and graphics-intensive applications.
  • Embedded Systems: Integrated into embedded systems, such as industrial controllers and network devices, to provide memory for data storage and processing.

Features

  • Capacity: 4Gb (512M x 8) memory organization.
  • Data Rate: Supports high-speed data transfer rates up to DDR3-1600 (PC3-12800).
  • Interface: Standard DDR3 interface for compatibility with a wide range of systems.
  • Operating Voltage: Low operating voltage (typically 1.5V) for reduced power consumption.
  • Clock Frequency: Operates at a clock frequency of up to 800 MHz.
  • Package: Housed in a FBGA (Fine-pitch Ball Grid Array) package for compact size and effective heat dissipation.

Benefits

  • High Performance: Facilitates high-speed data access and processing, improving system performance.
  • Large Capacity: Offers ample memory capacity for demanding applications, supporting seamless multitasking and efficient data handling.
  • Low Power Consumption: Reduces power consumption, contributing to longer battery life in portable devices and lower energy costs in server environments.
  • Compatibility: Compatible with a wide range of systems and platforms, simplifying integration and deployment.
  • Reliability: Manufactured by Samsung, ensuring high-quality and reliable memory products.

Additional Details

The K4B4G0846E-BMMA supports key DDR3 features, including burst lengths of 8 and burst types of sequential or interleaved. It also incorporates auto refresh and self refresh modes for effective power saving. The operating temperature range typically falls between 0°C and +85°C. Specific timings and additional characteristics may vary based on the speed grade and specific application requirements.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2534 $58.0272
20+ $5.9517 $119.0340
31+ $5.7658 $178.7398
42+ $5.5798 $234.3516
54+ $5.3939 $291.2706
72+ $4.8360 $348.1920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,678 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess