EN
  • EN
  • DE

K4B4G0846D-HCMA

Part No K4B4G0846D-HCMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940766-K4B4G0846D-HCMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0846D-HCMA CAD Model

Description

The Samsung K4B4G0846D-HCMA is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This high-performance memory chip is designed to provide fast and efficient data access for a wide range of applications. The component is engineered to deliver stable and reliable performance, making it suitable for demanding environments.

Applications

  • Desktop Computers: Serves as the primary system memory, enhancing overall performance and multitasking capabilities.
  • Laptop Computers: Provides memory for portable computing devices, balancing performance with energy efficiency.
  • Gaming Consoles: Supports high-resolution graphics and smooth gameplay in gaming applications.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to handle data packets efficiently.
  • Industrial PCs: Provides robust memory solutions for industrial computing applications.

Features

  • High-Speed Data Transfer: Utilizes DDR3 technology to provide rapid data transfer rates.
  • Low Power Consumption: Designed for efficient power usage, reducing energy costs and extending battery life in portable devices.
  • High Density: Offers a high memory capacity in a compact form factor.
  • Improved Bandwidth: Provides increased memory bandwidth compared to previous DDR generations.
  • Enhanced Reliability: Ensures stable and dependable operation under a variety of operating conditions.

Benefits

  • Enhanced System Performance: Increases overall system speed and responsiveness.
  • Reduced Energy Consumption: The low power design helps minimize energy consumption and lowers operational costs.
  • Improved Gaming Experience: Delivers smoother gameplay and reduces loading times.
  • Reliable Data Storage: Provides secure and reliable data storage and retrieval.
  • Increased Multitasking Capabilities: Allows for efficient multitasking and simultaneous handling of multiple applications.

Additional Details

To obtain detailed technical specifications, including clock speed, CAS latency, voltage requirements, and operating temperature, it's essential to refer to the official Samsung datasheet for the K4B4G0846D-HCMA. Proper thermal management is critical for ensuring stable operation and preventing overheating. Adherence to the specified operating conditions ensures optimal performance and longevity of the memory component. It's also crucial to verify compatibility with the motherboard or system in which the component is intended to be installed.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess