EN
  • EN
  • DE

K4B2G164C-HCH9

Part No K4B2G164C-HCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941266-K4B2G164C-HCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G164C-HCH9 CAD Model

Description

The Samsung K4B2G164C-HCH9 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. Manufactured by Samsung, a well-known leader in memory technology, this component is designed to provide high-speed data transfer and efficient memory access for a wide range of applications. It's engineered to offer a reliable and stable memory solution.

Applications

  • Desktop Computers: Used as the primary system memory, improving application performance and multitasking capabilities.
  • Laptop Computers: Provides memory for portable computing devices, balancing performance and power efficiency.
  • Gaming Consoles: Supports high-resolution graphics and smooth gameplay in gaming applications.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for efficient data processing.
  • Embedded Systems: Used in various embedded applications that require real-time data handling and processing.

Features

  • High-Speed Data Transfer: Leverages DDR3 technology to achieve rapid data transfer rates.
  • Low Power Consumption: Designed for efficient power usage, reducing energy costs and extending battery life in portable devices.
  • High Density: Offers substantial memory capacity within a compact form factor.
  • Improved Bandwidth: Provides increased memory bandwidth compared to previous DDR generations.
  • Enhanced Reliability: Ensures stable and dependable operation under diverse operating conditions.

Benefits

  • Enhanced System Performance: Improves overall system speed and responsiveness.
  • Reduced Energy Consumption: Low power design helps minimize energy consumption, which lowers operational costs.
  • Improved Gaming Experience: Delivers smoother gameplay and reduces loading times.
  • Reliable Data Storage: Provides secure and reliable data storage and retrieval.
  • Increased Multitasking Capabilities: Allows for efficient multitasking and simultaneous handling of multiple applications.

Additional Details

For detailed technical specifications, including clock speed, CAS latency, voltage requirements, and operating temperature ranges, refer to the official Samsung datasheet for the K4B2G164C-HCH9. Proper thermal management is essential to ensure stable operation and prevent overheating. Adherence to the specified operating conditions guarantees optimal performance and longevity of the memory component. It is vital to ensure compatibility with the motherboard or system in which it is installed.

You May Also Be Interested in

Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess