EN
  • EN
  • DE

K4AAG085WB-BCWE

Part No K4AAG085WB-BCWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 2Gx8 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940122-K4AAG085WB-BCWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG085WB-BCWE CAD Model

Description

The Samsung K4AAG085WB-BCWE is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for use in a variety of applications requiring fast data transfer rates and efficient power consumption. This memory chip is manufactured by Samsung, a leading global provider of semiconductor solutions.

Applications

  • Desktop and Laptop Computers: Used as main system memory to enhance application performance and multitasking capabilities.
  • Servers: Provides high-speed memory for data centers and enterprise servers.
  • Workstations: Enables faster processing of complex tasks in professional workstations.
  • Gaming PCs: Enhances gaming experiences by reducing loading times and improving responsiveness.

Features

  • High Bandwidth: Offers a high data transfer rate, improving overall system performance.
  • Low Power Consumption: Designed to operate efficiently, reducing energy consumption and heat generation.
  • High Density: Provides a large memory capacity in a small physical package.
  • DDR4 Technology: Compliant with DDR4 standards, offering improved performance compared to previous DDR generations.

Benefits

  • Improved System Performance: Faster data access and processing speeds lead to enhanced application responsiveness.
  • Energy Efficiency: Lower power consumption reduces operating costs and extends battery life in portable devices.
  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Reliable Operation: Samsung's manufacturing quality ensures stable and reliable performance.

Additional Details

This DDR4 SDRAM chip typically operates at a specific voltage and frequency, which should be verified in the product datasheet to ensure compatibility with the target system. It is designed to meet the demanding requirements of modern computing environments, providing a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess