EN
  • EN
  • DE

K4A8G165WE-BCRC

Part No K4A8G165WE-BCRC
Manufacturer Samsung
Catalog DDR
Description DDR4-2400 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940247-K4A8G165WE-BCRC
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G165WE-BCRC CAD Model

Description

The Samsung K4A8G165WE-BCRC is an 8Gb (Gigabit) DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component, designed to deliver high performance and energy efficiency in various computing applications. This memory module is suitable for systems requiring quick and reliable data processing.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • High-Performance Computing (HPC)

Features:

  • DDR4 SDRAM technology
  • 8Gb memory capacity
  • High-speed data transfer rates
  • Low operating voltage
  • x16 organization
  • On-Die Termination (ODT)

Benefits:

  • Enhanced Performance: High data transfer rates enable faster application loading, smoother multitasking, and improved responsiveness.
  • Reduced Power Consumption: Lower operating voltage reduces power consumption, extending battery life in portable devices and lowering energy costs in servers.
  • Increased Bandwidth: DDR4 technology provides higher memory bandwidth compared to previous generations, improving overall system performance.
  • Improved Stability: On-Die Termination (ODT) enhances signal integrity and minimizes signal reflections, ensuring stable and reliable operation.
  • Optimized for Computing: Specifically designed for modern computing applications, offering a balance of performance, energy efficiency, and reliability.

Additional Details:

The K4A8G165WE-BCRC utilizes advanced process technology to achieve high density and low power consumption. It supports a wide range of operating frequencies and timings to optimize performance for different applications. The On-Die Termination (ODT) feature improves signal integrity and reduces signal reflections, enabling higher data transfer rates and more reliable operation. It adheres to JEDEC standards for DDR4 SDRAM, ensuring compatibility and interoperability with other devices. This component is essential for achieving optimal performance in demanding applications such as gaming, video editing, and scientific computing. The x16 organization allows for efficient data transfer and improved memory bandwidth, making it suitable for high-performance systems.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess