EN
  • EN
  • DE

K4A8G165WB-BIWE

Part No K4A8G165WB-BIWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940240-K4A8G165WB-BIWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G165WB-BIWE CAD Model

Description

The Samsung K4A8G165WB-BIWE is an 8Gb (Gigabit) DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component. This high-performance memory is designed for a wide range of computing applications, including desktops, laptops, servers, and embedded systems, demanding high bandwidth and low power consumption.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • Gaming PCs

Features:

  • DDR4 SDRAM technology
  • 8Gb memory capacity
  • High-speed data transfer rates
  • Low voltage operation
  • x16 organization
  • On-Die Termination (ODT)

Benefits:

  • Increased Performance: High-speed data transfer rates enable faster application loading, smoother multitasking, and enhanced gaming experiences.
  • Reduced Power Consumption: Lower voltage operation reduces power consumption, extending battery life in laptops and reducing energy costs in servers.
  • Enhanced Memory Bandwidth: DDR4 technology provides higher memory bandwidth compared to previous generations, improving overall system performance.
  • Improved Signal Integrity: On-Die Termination (ODT) improves signal integrity and reduces signal reflections, leading to more stable and reliable operation.
  • Optimized for Modern Computing: Designed specifically for computing applications, offering a balance of performance, power efficiency, and reliability.

Additional Details:

The K4A8G165WB-BIWE is fabricated using advanced process technology to achieve high performance and low power consumption. It supports various operating frequencies and timings to optimize performance for different applications. The On-Die Termination (ODT) feature improves signal integrity and reduces signal reflections, enabling higher data transfer rates and more reliable operation. It complies with JEDEC standards for DDR4 SDRAM, ensuring compatibility and interoperability with other devices. This component is essential for achieving optimal performance in demanding applications such as gaming, video editing, and scientific computing.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess