EN
  • EN
  • DE

K4A8G085WC-BCPB

Part No K4A8G085WC-BCPB
Manufacturer Samsung
Catalog DDR
Description DDR4-2133 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940224-K4A8G085WC-BCPB
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G085WC-BCPB CAD Model

Description

The Samsung K4A8G085WC-BCPB is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed for use in a wide range of applications requiring high bandwidth and low latency memory access. This particular part number specifies an 8Gb (Gigabit) memory density.

Applications

  • High-performance computing
  • Servers
  • Workstations
  • Networking equipment
  • Graphics cards
  • Gaming consoles

Features

  • DDR4 Technology: Utilizes the DDR4 standard for increased speed and efficiency compared to previous DDR generations.
  • 8Gb Density: Offers a memory capacity of 8 Gigabits, suitable for demanding applications.
  • High Bandwidth: Provides high data transfer rates, improving overall system performance.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Advanced Packaging: Employs advanced packaging technology for enhanced signal integrity and thermal performance.
  • Operating temperature range: Industrial temperature range options available

Benefits

  • Improved System Performance: Enables faster data processing and reduced latency, leading to enhanced system responsiveness.
  • Increased Memory Capacity: Provides ample memory space for running demanding applications and handling large datasets.
  • Enhanced Energy Efficiency: Reduces power consumption, leading to lower operating costs and extended battery life in portable devices.
  • Reliable Operation: Ensures stable and reliable performance even under demanding operating conditions.
  • Future-Proof Design: DDR4 is a widely adopted standard, ensuring compatibility with future systems and technologies.

Technical Specifications

While specific technical specifications such as voltage, clock speed, and timings depend on the exact configuration and binning of the device, typical DDR4 specifications apply. The component will likely operate at a voltage of 1.2V. Refer to the manufacturer's datasheet for precise specifications related to the K4A8G085WC-BCPB part number.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess