EN
  • EN
  • DE

K4A8G085WB-BIPB

Part No K4A8G085WB-BIPB
Manufacturer Samsung
Catalog DDR
Description DDR4-2133 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940221-K4A8G085WB-BIPB
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G085WB-BIPB CAD Model

Description

The K4A8G085WB-BIPB is a DDR4 SDRAM memory chip manufactured by Samsung. It is designed for high-performance computing applications requiring large memory bandwidth and low latency. This component is typically used in desktops, laptops, servers, and other devices needing fast and reliable memory.

Applications

  • Desktop Computers: Used as the main system memory for running applications and operating systems.
  • Laptop Computers: Provides memory for portable computing devices.
  • Servers: Essential for server applications that demand high memory capacity and performance.
  • Gaming Consoles: Enhances game performance by providing fast access to game data.
  • Workstations: Supports demanding professional applications like video editing and CAD.

Features

  • DDR4 Technology: Offers higher bandwidth and lower power consumption compared to previous DDR generations.
  • 8Gb Density: Provides a substantial amount of memory in a single chip.
  • High-Speed Data Transfer: Supports fast data transfer rates for improved system performance.
  • Low Voltage Operation: Operates at a lower voltage, reducing power consumption and heat generation.
  • Advanced Packaging: Utilizes advanced packaging technology for improved signal integrity and thermal performance.

Benefits

  • Improved System Performance: Faster data access and higher bandwidth enhance overall system responsiveness.
  • Reduced Power Consumption: Lower voltage operation leads to energy savings and longer battery life in portable devices.
  • Increased Memory Capacity: 8Gb density allows for larger memory configurations in various devices.
  • Enhanced Reliability: High-quality manufacturing ensures stable and reliable operation.
  • Optimized for Modern Applications: Designed to meet the demands of modern software and applications.

Additional Details

The K4A8G085WB-BIPB is a Double Data Rate 4 (DDR4) Synchronous Dynamic Random-Access Memory (SDRAM) chip. It is organized as 1G x 8 bits. It adheres to the JEDEC standards for DDR4 memory. Specific timing parameters, such as CAS latency (CL), tRCD, and tRP, will vary depending on the specific speed grade of the module it's used in. It uses a 288-pin DIMM (Dual In-Line Memory Module) when used in desktop computers.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,024 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess