The Samsung K4A4G085WE-BCRC is a 4Gbit volatile memory chip. It is a part of the memory category and has a memory size of 4Gbit. The memory chip operates with a supply voltage of 1.2V and is surface mountable. It comes in a tape & reel package with a standard package of 250 pcs. The K4A4G085WE-BCRC is a DRAM memory format and has a parallel memory interface. It operates in a temperature range of 0°C to 95°C. The memory chip is manufactured by Samsung and is currently active in the market.
- Memory Size: 4Gbit
- Supply Voltage: 1.2V
- Package: tape & reel
- Package Quantity: 250 pcs
- Memory Format: DRAM
- Memory Interface: parallel
- Operating Temperature Range: 0°C to 95°C