EN
  • EN
  • DE

K4A4G085WD-BIRC

Part No K4A4G085WD-BIRC
Manufacturer Samsung
Catalog DDR
Description DDR4-2400 512Mx8 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940379-K4A4G085WD-BIRC
Series *
Ultra Librarian 3D Model Ultra Librarian K4A4G085WD-BIRC CAD Model

Description

The Samsung K4A4G085WD-BIRC is a 4Gb (Gigabit) DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component. This memory is designed for various computing applications, offering high speed and efficiency in data processing. Its primary use is in devices requiring quick access to memory for smooth and responsive performance.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Graphics Cards

Features:

  • DDR4 SDRAM technology
  • 4Gb memory capacity
  • High-speed data transfer rates
  • Low voltage operation
  • 8-bit prefetch architecture
  • On-die termination (ODT)

Benefits:

  • Improved Performance: High data transfer rates enable faster application loading, smoother multitasking, and enhanced gaming experiences.
  • Reduced Power Consumption: Lower voltage operation reduces power consumption, extending battery life in laptops and reducing energy costs in servers.
  • Increased Memory Bandwidth: DDR4 technology provides higher memory bandwidth compared to previous generations, improving overall system performance.
  • Enhanced Stability: On-die termination improves signal integrity and reduces signal reflections, leading to more stable and reliable operation.
  • Optimized for Computing: Specifically designed for computing applications, offering a balance of performance, power efficiency, and reliability.

Additional Details:

The K4A4G085WD-BIRC is a crucial component in modern computing systems. It facilitates quick data access and improves the overall performance of applications. The low voltage operation helps in reducing power consumption and heat generation. The on-die termination (ODT) feature ensures signal integrity and reliable data transfer. This memory is manufactured using advanced process technology for high performance and reliability. DDR4 memory operates at higher frequencies and lower voltages compared to its predecessors, offering significant improvements in speed and efficiency. It complies with JEDEC standards for DDR4 SDRAM, ensuring compatibility and interoperability with other devices.

You May Also Be Interested in

NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess