EN
  • EN
  • DE

K4A4G085WC-BCTD

Part No K4A4G085WC-BCTD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940376-K4A4G085WC-BCTD
Series *
Ultra Librarian 3D Model Ultra Librarian K4A4G085WC-BCTD CAD Model

Description

The K4A4G085WC-BCTD is a 4Gb (512M x 8) DDR4 SDRAM component manufactured by Samsung. This high-speed memory is designed for use in a variety of applications, including PCs, laptops, and other devices requiring substantial memory bandwidth. It operates at DDR4 speeds, providing faster data transfer rates and improved overall system performance compared to previous generations of DDR memory.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Graphics Cards

Features

  • 4Gb Density: Provides a substantial amount of memory in a single component.
  • DDR4 Technology: Enables high-speed data transfer rates.
  • 512M x 8 Organization: Arranges the memory cells for efficient data access.
  • High Bandwidth: Supports demanding applications with large data requirements.

Benefits

  • Improved System Performance: DDR4 technology enhances the responsiveness and speed of the system.
  • Increased Memory Capacity: 4Gb density allows for running more applications simultaneously.
  • Enhanced Multitasking: Facilitates smooth multitasking and seamless operation.
  • Greater Data Throughput: High bandwidth ensures rapid data processing.

Additional Details

The K4A4G085WC-BCTD DDR4 SDRAM is designed to meet the performance requirements of modern computing devices. It conforms to the JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of systems. The specific timing parameters and voltage requirements can be found in the Samsung datasheet for this component. Proper handling and installation are essential to ensure reliable operation.

You May Also Be Interested in

SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess