EN
  • EN
  • DE

K3PE5E300M-XGC8

Part No K3PE5E300M-XGC8
Manufacturer Samsung
Catalog DDR
Description LPDDR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943175-K3PE5E300M-XGC8
Series *
Ultra Librarian 3D Model Ultra Librarian K3PE5E300M-XGC8 CAD Model

Description

The K3PE5E300M-XGC8 is a type of LPDDR4 (Low Power Double Data Rate 4) SDRAM memory chip manufactured by Samsung. LPDDR4 is a type of synchronous dynamic RAM designed for mobile devices and other low-power applications, offering high bandwidth and energy efficiency.

Applications:

  • Smartphones: Providing memory for running operating systems, applications, and storing data.
  • Tablets: Enabling multitasking and smooth performance in tablet devices.
  • Laptops: Supporting fast data access and efficient power consumption in laptops.
  • Embedded systems: Providing memory for embedded applications in automotive, industrial, and consumer electronics.

Features:

  • High bandwidth: Enabling fast data transfer rates for demanding applications.
  • Low power consumption: Minimizing energy usage and extending battery life.
  • High density: Offering a large memory capacity in a small package.
  • Advanced power management: Optimizing power consumption based on workload.

Benefits:

  • Improved performance: Accelerating application loading and multitasking.
  • Extended battery life: Reducing energy consumption and prolonging battery life.
  • Increased memory capacity: Accommodating larger datasets and more complex applications.
  • Enhanced user experience: Providing a smoother and more responsive user experience.

The K3PE5E300M-XGC8 is suitable for applications requiring high-performance, low-power memory. Specific details on memory capacity, data transfer rates, and voltage requirements can be found in the official Samsung datasheet. LPDDR4 memory plays a vital role in modern mobile devices and other power-sensitive applications.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess