EN
  • EN
  • DE

CL05B103K05NNNC

Part No CL05B103K05NNNC
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820497-CL05B103K05NNNC
Ultra Librarian 3D Model Ultra Librarian CL05B103K05NNNC CAD Model

Description

The CL05B103K05NNNC is a multilayer ceramic capacitor (MLCC) from Samsung. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage. This particular capacitor has a specific capacitance and voltage rating, making it suitable for a range of applications.

Applications

  • Decoupling: Used to decouple noise from power rails in digital circuits.
  • Bypassing: Used to bypass high-frequency signals to ground.
  • Filtering: Used in filters to attenuate specific frequency ranges.
  • Timing Circuits: Employed in timing circuits for setting frequencies.
  • Energy Storage: Can be used for small-scale energy storage applications.

Features

  • Capacitance: 10nF (103 marking code)
  • Voltage Rating: 6.3V
  • Case Size: 0402 (0.04 inch x 0.02 inch)
  • Temperature Coefficient: X5R
  • Tolerance: ±10%
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes, adheres to Restriction of Hazardous Substances directive.

Benefits

  • Small Size: The 0402 case size allows for high-density circuit designs.
  • Stable Performance: The X5R dielectric provides stable capacitance over a wide temperature range.
  • Reliability: MLCCs are known for their high reliability and long lifespan.
  • Low ESR: Exhibits low equivalent series resistance (ESR), making it suitable for high-frequency applications.
  • Cost-Effective: Provides a cost-effective solution for capacitance needs in various electronic circuits.

Additional Details

The X5R temperature characteristic indicates that the capacitance variation is within ±15% over the temperature range of -55°C to +85°C. The nickel barrier termination provides excellent solderability and resistance to leaching during soldering. This capacitor is commonly used in mobile phones, tablets, and other portable electronic devices due to its small size and reliable performance. Its high volumetric efficiency makes it ideal for applications where space is limited.

When selecting this capacitor, it is crucial to consider the operating voltage, temperature range, and frequency of the application to ensure optimal performance and reliability.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess