EN
  • EN
  • DE

CL05A225KP5NS5C

Part No CL05A225KP5NS5C
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820494-CL05A225KP5NS5C
Ultra Librarian 3D Model Ultra Librarian CL05A225KP5NS5C CAD Model

Description

The CL05A225KP5NS5C is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is a 0402-sized (1.0mm x 0.5mm) capacitor with a capacitance of 2.2µF (225) and a voltage rating of 6.3V (P5). The 'NS5' likely refers to the dielectric material or specific performance characteristics.

Applications

  • Bypass Capacitors: Used to decouple power supply lines in digital and analog circuits.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies.
  • Filtering: Used in low-pass and high-pass filter circuits.
  • Timing Circuits: Can be used in RC timing circuits.
  • General-Purpose Applications: Suitable for a wide range of electronic circuits requiring a small, reliable capacitor.

Features

  • Multilayer Ceramic Capacitor (MLCC): Offers high capacitance in a small size.
  • 0402 Case Size: Compact dimensions for space-constrained applications.
  • 2.2µF Capacitance: Provides a relatively high capacitance value.
  • 6.3V Voltage Rating: Suitable for low-voltage circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Small Size: Allows for high-density circuit board designs.
  • High Capacitance: Provides effective decoupling and filtering.
  • Reliable Performance: Ceramic construction ensures stable operation over temperature.
  • Easy to Use: Standard SMT package simplifies assembly.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

MLCCs like the CL05A225KP5NS5C are known for their low equivalent series resistance (ESR) and equivalent series inductance (ESL), making them suitable for high-frequency applications. The dielectric material used in this capacitor likely contributes to its specific temperature coefficient of capacitance (TCC) and voltage coefficient of capacitance (VCC) characteristics. Consult the manufacturer's datasheet for detailed specifications.

When using this capacitor, consider the derating effects of voltage and temperature on the actual capacitance value. MLCCs can exhibit capacitance changes under varying operating conditions. Also, ensure proper soldering techniques are used to prevent damage to the capacitor during assembly. Avoid excessive mechanical stress during handling and placement.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess