EN
  • EN
  • DE

CL05A106MQ5NU5C

Part No CL05A106MQ5NU5C
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820490-CL05A106MQ5NU5C
Ultra Librarian 3D Model Ultra Librarian CL05A106MQ5NU5C CAD Model

Description

The CL05A106MQ5NU5C is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This specific capacitor features a compact 0402 case size, making it suitable for applications where board space is limited.

Applications

  • Mobile phones and smartphones: Used for decoupling and bypassing in various circuits.
  • Tablets and laptops: Employed in power management and signal conditioning circuits.
  • Wearable devices: Found in small form-factor devices like smartwatches and fitness trackers.
  • Consumer electronics: Used in TVs, set-top boxes, and audio equipment.
  • Industrial equipment: Integrated into control circuits, sensors, and communication modules.

Features

  • Capacitance: 10µF (Microfarads). This is a relatively high capacitance value for a small 0402 size capacitor.
  • Voltage Rating: 6.3V (Volts). This indicates the maximum DC voltage that the capacitor can withstand without failing.
  • Case Size: 0402 (EIA). This refers to the physical dimensions of the capacitor, which are 0.04 inches in length and 0.02 inches in width.
  • Dielectric Material: X5R. X5R is a temperature-stable ceramic dielectric material that offers good performance over a wide temperature range.
  • Tolerance: 20%. The actual capacitance value can vary by ±20% from the nominal value of 10µF.
  • Termination: Nickel Barrier with Tin Plating (Ni/Sn). This provides good solderability and resistance to oxidation.

Benefits

  • Compact Size: The small 0402 case size allows for high-density circuit designs, saving valuable board space.
  • High Capacitance: The 10µF capacitance value provides effective decoupling and bypassing in demanding applications.
  • Stable Performance: The X5R dielectric ensures stable capacitance and performance over a wide temperature range (-55°C to +85°C).
  • Reliable Operation: Samsung is a reputable manufacturer known for producing high-quality and reliable electronic components.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Additional Details

The CL05A106MQ5NU5C capacitor is commonly used for decoupling power rails in digital circuits, filtering noise in analog circuits, and energy storage in low-power applications. Its small size and high capacitance make it a versatile component for a wide range of electronic devices. Proper soldering techniques should be used to ensure reliable connection to the circuit board. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Others
Lowest to $0.3269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess