EN
  • EN
  • DE

40044\512MB\32Mx8\base

Part No 40044\512MB\32Mx8\base
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 64Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952135-40044\512MB\32Mx8\base
Series *
Ultra Librarian 3D Model Ultra Librarian 40044\512MB\32Mx8\base CAD Model

Description

The Samsung 40044 512MB memory module is a component designed to provide temporary data storage for computing systems. This module likely utilizes a 32Mx8 configuration, meaning it comprises memory chips organized in a structure that allows for efficient data access and retrieval. Its 512MB capacity allows it to temporarily store applications and data for quick access by the CPU.

Applications:

  • Desktop Computers: Used to provide the main system memory for running operating systems and applications.
  • Laptop Computers: Can be integrated into laptops to provide system memory.
  • Embedded Systems: If compatible, can be employed in embedded systems that require moderate RAM.

Features:

  • 512MB Capacity: Offers a reasonable amount of temporary storage for applications and data.
  • 32Mx8 Configuration: A common memory organization that balances density and data access width.
  • Standard Interface: Likely utilizes a standard memory interface for compatibility with a range of motherboards.
  • DRAM Technology: Built upon DRAM to facilitate rapid read and write operations.

Benefits:

  • Improved System Responsiveness: Allows the system to handle larger datasets and multitasking more efficiently compared to systems with less memory.
  • Enhanced Application Performance: Provides sufficient memory for applications to run smoothly, reducing lag and improving overall performance.
  • Increased Multitasking Capability: Enables users to run multiple applications simultaneously without significant performance degradation.

Additional Details:

While the exact memory type (e.g., DDR, DDR2, DDR3, DDR4) isn't specified in the name, it is crucial to determine the memory type for compatibility with the intended system. Memory modules are sensitive to static electricity; therefore, proper handling precautions should be observed during installation. Installation typically involves inserting the module into the designated memory slot on the motherboard, ensuring correct orientation and secure latching.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess