EN
  • EN
  • DE

2979\16MB\4Mx4\8C

Part No 2979\16MB\4Mx4\8C
Manufacturer Samsung
Catalog Memory - Modules
Description EDO SIMM 4Mx32-60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951829-2979\16MB\4Mx4\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 2979\16MB\4Mx4\8C CAD Model

Description

The Samsung 2979\16MB\4Mx4\8C is a 16MB memory module, likely DRAM or SRAM. Due to the small size, it's likely used in embedded systems or older electronics.

Applications:

  • Older Embedded Systems: Used in legacy embedded systems requiring a small amount of memory.
  • Simple Control Systems: Implemented in control systems for basic functions.
  • Legacy Electronics: Utilized in older electronic devices that require minimal memory.
  • Specialized Hardware: Deployed in niche hardware applications with specific memory requirements.

Features:

  • Capacity: 16MB Total Memory.
  • Organization: 4Mx4 Memory Chip Configuration.
  • Module Type: Likely DRAM or SRAM (Static RAM).
  • Number of Chips: Configuration with 8 memory chips.

Benefits:

  • Compact Size: Suitable for applications where space is limited.
  • Low Power Consumption: Ideal for battery-powered or energy-sensitive devices.
  • Reliable Operation: Samsung is known for producing dependable memory components.
  • Legacy Compatibility: Compatible with older systems or designs requiring a specific memory type.

Additional Details:

Given its relatively small size, this 16MB memory module is likely a DRAM or SRAM chip used in older or highly specialized systems. The 4Mx4 organization indicates the arrangement of memory cells, influencing data access. The 8C likely refers to a configuration or revision detail of the chip. Its interface is likely parallel, and it probably requires a specific voltage for operation. It's crucial to consult the datasheet for precise electrical characteristics, timing diagrams, and application notes to ensure proper integration into a system. This type of memory is often used in applications where data storage requirements are minimal and where low power consumption or small physical size is a priority. Due to its age, it may be difficult to source or replace.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess