EN
  • EN
  • DE

1887\512MB\32Mx8\18C\(6\Layer)

Part No 1887\512MB\32Mx8\18C\(6\Layer)
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-266 64Mx72 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951632-1887\512MB\32Mx8\18C\(6\Layer)
Series *
Ultra Librarian 3D Model Ultra Librarian 1887\512MB\32Mx8\18C\(6\Layer) CAD Model

Description

The Samsung 1887/512MB/32Mx8/18C/(6/Layer) is a 512MB DDR2 SDRAM memory module designed for use in a variety of electronic devices. This module offers a balance of performance and capacity, making it suitable for embedded systems and applications where space and power consumption are critical factors. It's designed to be reliable and compatible with systems that support DDR2 memory technology.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Thin Clients
  • Consumer Electronics

Features:

  • 512MB Capacity: Provides sufficient memory for embedded applications and lightweight operating systems.
  • DDR2 Technology: Offers improved data transfer rates and lower power consumption compared to DDR memory.
  • 32Mx8 Organization: Designed with 32M x 8-bit memory chips for efficient data handling.
  • 18C (CAS Latency): Features a CAS latency of 18, indicating the delay between memory requests and data retrieval.
  • 6 Layer PCB: Utilizes a 6-layer printed circuit board for improved signal integrity and thermal performance.

Benefits:

  • Reliable Performance: Designed with high-quality components to ensure stable and reliable operation.
  • Lower Power Consumption: DDR2 technology helps reduce power consumption, contributing to longer battery life in portable devices and lower energy costs in embedded systems.
  • Enhanced Data Transfer Rates: DDR2 technology allows for faster data transfer compared to older memory technologies.
  • Improved Signal Integrity: The 6-layer PCB design helps minimize signal noise and interference, ensuring reliable data transmission.
  • Suitable for Embedded Applications: Offers a balance of performance and capacity for use in a wide range of embedded systems.

Additional Details:

This memory module operates at standard DDR2 voltages. It undergoes thorough testing to ensure reliability and performance. The module is designed to meet JEDEC standards. It is also RoHS compliant.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess