EN
  • EN
  • DE

12891\256MB\16Mx8\\18C

Part No 12891\256MB\16Mx8\\18C
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 32Mx72-75 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952229-12891\256MB\16Mx8\\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 12891\256MB\16Mx8\\18C CAD Model

Description

The Samsung 12891 256MB memory module is a DRAM module designed for use in older computing systems and embedded applications. This module utilizes a 16Mx8 configuration with 18 chips, providing a moderate amount of memory for basic tasks. It is designed to improve system performance within the limitations of older hardware.

Applications

  • Legacy Desktop PCs
  • Older Laptops
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment

Features

  • 256MB Capacity
  • 16Mx8 Configuration
  • 18 Chips
  • Compatibility with Older Systems
  • Low Power Consumption

Benefits

  • Improved Performance for Legacy Systems: Enhances the responsiveness of older computers, making them usable for basic tasks.
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to extend the lifespan of older hardware.
  • Increased Stability: Reduces the risk of system crashes caused by insufficient memory.
  • Compatibility with Older Software: Allows users to run older software applications that require specific memory configurations.
  • Easy Installation: Designed for simple installation in compatible systems.

Additional Details

This memory module is designed to meet the requirements of older systems. The specific type of DRAM (e.g., SDRAM or DDR) and its speed (e.g., 133MHz or 200MHz) would need to be verified from the module's label or specifications sheet. It is essential to ensure compatibility with the target system's motherboard before installation. While it may not provide a dramatic performance boost compared to modern memory modules, it can significantly improve the usability of older systems.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess