EN
  • EN
  • DE

CMI-4537-SN69

Part No CMI-4537-SN69
Manufacturer Same Sky
Catalog Microphones
Description MIC COND ANLG UNI -37DB 0.382\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Electret Condenser
Output Type Analog
Direction Unidirectional
Frequency Range 100 Hz ~ 12 kHz
Sensitivity -37dB ±3dB @ 94dB SPL
S/N Ratio 69dB
Impedance 2.34 kOhms
Voltage Range 1.5 V ~ 9 V
Current - Supply 400 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.382" Dia (9.70mm)
Height (Max) 0.177" (4.50mm)
Shape Circular
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1598890-CMI-4537-SN69
Ultra Librarian 3D Model Ultra Librarian CMI-4537-SN69 CAD Model

Description

N

You May Also Be Interested in

DB Unlimited.
MIC COND ANALOG OMNI 0.236\
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.382\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess