EN
  • EN
  • DE

CMC-2242PBL-A

Part No CMC-2242PBL-A
Manufacturer Same Sky
Catalog Microphones
Description MIC COND ANLG OMNI -42DB 0.236\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 20 kHz
Sensitivity -42dB ±3dB @ 94dB SPL
S/N Ratio 58dB
Impedance 2.2 kOhms
Voltage - Rated 2 V
Voltage Range 2 V ~ 10 V
Current - Supply 500 µA
Port Location Top
Termination PC Pins
Size / Dimension 0.236" Dia (6.00mm)
Height (Max) 0.094" (2.40mm)
Shape Circular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1598889-CMC-2242PBL-A
Ultra Librarian 3D Model Ultra Librarian CMC-2242PBL-A CAD Model

Description

N

You May Also Be Interested in

Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.236\
Need more? Email Us
Syntiant
SPH0641LM4H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE;Digital;Bottom;64dB SNR;120dB SPL;-26 +/-1dBV;45Hz;55dB PSRR;Low Power: 235 / Standard: 620;1.8V datasheet, inventory, & pricing.
Lowest to $0.3813
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess