EN
  • EN
  • DE

SMD1210P200TF

Part No SMD1210P200TF
Manufacturer Ruilongyuan Electronics Co.,Ltd
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983402-SMD1210P200TF
Categories OEM Parts( S )
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD1210P200TF CAD Model

Description

The SMD1210P200TF is a resettable fuse, also known as a PPTC (Polymeric Positive Temperature Coefficient) device, manufactured by Ruilongyuan Electronics Co., Ltd. It is designed to protect electronic circuits from overcurrent conditions. When an overcurrent occurs, the resistance of the PPTC device increases dramatically, limiting the current flow and protecting the circuit.

Applications

  • USB Ports: Protection of USB ports in computers, laptops, and other devices from overcurrent faults caused by faulty USB devices or short circuits.
  • Power Supplies: Overcurrent protection in power supplies to prevent damage from excessive current draw.
  • Battery Packs: Protection of battery packs in portable devices from short circuits and overcurrent conditions.
  • Consumer Electronics: Implemented in consumer electronic devices such as mobile phones, tablets, and gaming consoles to protect sensitive components.
  • Automotive Electronics: Used in automotive electronic systems for overcurrent protection in various circuits.

Features

  • Resettable Fuse: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Device (SMD): Designed for surface mount assembly on printed circuit boards.
  • Fast Trip Time: Quickly trips in response to an overcurrent condition.
  • Low Resistance: Low normal operating resistance to minimize power loss.
  • Compact Size: Small form factor for space-constrained applications.
  • Polymeric Material: Constructed from polymeric materials for reliable performance.

Benefits

  • Overcurrent Protection: Protects electronic circuits from damage due to overcurrent conditions.
  • Automatic Resetting: Resets automatically, eliminating the need for manual replacement.
  • Space-Saving Design: Small size allows for integration in compact electronic devices.
  • Reliable Performance: Provides reliable and consistent overcurrent protection.
  • Cost-Effective: Offers a cost-effective solution for circuit protection.

Additional Details

The SMD1210P200TF has a holding current of 2.0A and a tripping current that varies depending on the ambient temperature and specific product characteristics. Detailed technical specifications, including voltage rating, holding current, and tripping time, are available in the product datasheet. It's commonly used in circuits where a reliable, resettable overcurrent protection device is needed.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1107 $50.3685
1,105+ $0.0908 $100.3340
1,705+ $0.0880 $150.0400
2,355+ $0.0851 $200.4105
3,040+ $0.0823 $250.1920
4,070+ $0.0738 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,310 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess