Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Rubycon
Series PMLCAP®, ST
Package Tape & Reel
Product Status Obsolete
Capacitance 10 µF
Tolerance ±20%
Voltage Rating - DC 16V
Dielectric Material Acrylic, Metallized
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max) 0.102" (2.60mm)
Termination Solder Pads
Applications DC Link, DC Filtering
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0045
Other Names 1189-1792-6,1189-1792-2,1189-1792-1
Standard Package 200
Win Source Part Number 994976-16ST106MC44532
Ultra Librarian 3D Model Ultra Librarian 16ST106MC44532 CAD Model

Description

This electronic component is a film capacitor that has a Win Source Part Number of 994976-16ST106MC44532.

  • Category: Capacitors
  • Series: PMLCAP® and ST
  • Capacitance: 10 µF
  • Tolerance: ±20%
  • Voltage Rating: 16V
  • Application: DC link and DC filtering
  • Package Size: 1812 (4532 Metric)
  • Mounting Type: surface mount
  • Temperature Range: -55°C to 125°C
  • Manufacturer: Rubycon

You May Also Be Interested in

Panasonic
CAP FILM 15UF 10% 1.3KVDC RADIAL / 15 µF Film Capacitor 1300V (1.3kV) Polypropylene (PP), Metallized Radial - 4 Leads
Need more? Email Us
ECAD model for EZP-E1D156MTA
EPCOS (TDK)
CAP FILM 0.1UF 10% 305VAC RADIAL
Need more? Email Us
ECAD model for B32933A3104K000
Nichicon
CAP FILM 3.3UF 10% 630VDC AXIAL / 3.3 µF Film Capacitor 630V Polypropylene (PP), Metallized Axial
Need more? Email Us
ECAD model for QAP2J335KRP
Cornell Dubilier Knowles
CAP FILM 2UF 10% 850VDC AXIAL
Need more? Email Us
ECAD model for 940C8W2K-F
Nichicon
CAP FILM 0.068UF 10% 50VDC RAD
Need more? Email Us
ECAD model for QYX1H683KTP3TA
EPCOS (TDK)
CAP FILM 80UF 5% 250VAC RADIAL
Need more? Email Us
ECAD model for B32361A2806J050
Kemet
CAP FILM 3300PF 2.5% 100VDC RAD
Need more? Email Us
ECAD model for PFR5332H100J12L4BULK
Nichicon
CAP FILM 2.2UF 10% 250VDC RADIAL
Need more? Email Us
ECAD model for QXP2E225KRPT
Cornell Dubilier Knowles
CAP FILM 2UF 10% 100VDC AXIAL
Need more? Email Us
ECAD model for 935C1W2K-F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention