Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Rubycon
Series TPV
Package Bulk
Capacitance 1000 µF
Tolerance ±20%
Voltage - Rated 10 V
ESR (Equivalent Series Resistance) 80mOhm @ 100kHz
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 510 mA @ 120 Hz
Ripple Current @ High Frequency 850 mA @ 100 kHz
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting SMD (SMT)
Package / Case Radial, Can - SMD
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.22.0020
Other Names 1189-10TPV1000M8X10.5
Standard Package 500
Win Source Part Number 1227592-10TPV1000M8X10.5
Ultra Librarian 3D Model Ultra Librarian 10TPV1000M8X10.5 CAD Model

Description

The TPV series aluminum electrolytic capacitor from Rubycon is a surface mount device (SMD) capacitor with a capacitance of 1000μF and a voltage rating of 10V.

  • Capacitance: 1000μF
  • Voltage Rating: 10V
  • Tolerance: ±20%
  • ESR: 80mOhm @ 100kHz
  • Ripple Current: 510 mA @ 120 Hz and 850 mA @ 100 kHz
  • Height: 0.413" (10.50mm)
  • Dimension: 0.315" Dia (8.00mm)
  • Temperature Range: -55°C to 105°C
  • Lifetime: 2000 Hrs @ 105°C
  • Polarized: Yes
  • Package: Radial, Can-SMD
  • Application: Automotive

You May Also Be Interested in

Panasonic
CAP ALUM 100UF 20% 50V SMD / Cap Aluminum Lytic 100uF 50V 20% (8 X 10.2mm) SMD 350mA 2000h 105°C Automotive T/R
Lowest to $0.4432
ECAD model for EEE-FK1H101P
United Chemi-Con
CAP ALUM 150UF 20% 25V RADIAL / Cap Aluminum Lytic 150uF 25V 20% (8 X 12mm) Radial 3.5mm 445mA 3000h 105°C Automotive Bulk
Need more? Email Us
ECAD model for ELXY250ELL151MH12D
Panasonic
CAP ALUM 1UF 20% 50V SMD
Need more? Email Us
ECAD model for ECE-V1HS010SR
Cornell Dubilier Electronics (CDE)
CAP ALUM 22000UF 20% 35V SNAP / 22000 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 105°C
Need more? Email Us
ECAD model for SLP223M035H9P3
Panasonic
CAP ALUM 470UF 20% 25V SMD
Lowest to $0.3352
ECAD model for EEE-FK1E471AP
EPCOS (TDK)
CAP ALUM 10UF 20% 350V RADIAL
Need more? Email Us
ECAD model for B43858C4106M8
Nichicon
CAP ALUM 470UF 20% 10V RADIAL / Cap Aluminum Lytic 470uF 10V 20% (6.3 X 11mm) Radial 2.5mm 350mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for UVR1A471MED
Rubycon
CAP ALUM 470UF 20% 50V RADIAL / Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 2050mA 10000h 105°C Bulk
Lowest to $0.2511
ECAD model for 50ZLH470MEFC12.5X20
Panasonic
CAP ALUM 4.7UF 20% 80V SMD
Need more? Email Us
ECAD model for EEV-FK1K4R7P

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention