The VDZT4R18B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage or to protect circuits from overvoltage conditions. Zener diodes are widely used in various electronic applications due to their ability to maintain a nearly constant voltage across their terminals over a wide range of current.
Applications
- Voltage regulation in power supplies.
- Overvoltage protection in electronic circuits.
- Voltage clipping in signal processing applications.
- Reference voltage source in instrumentation and control systems.
- Surge protection for sensitive components.
Features
- Fixed reverse breakdown voltage: Provides a stable voltage reference.
- Low dynamic impedance: Ensures stable voltage regulation.
- Small surface mount package: Allows for compact designs and easy integration.
- High surge capability: Can withstand transient voltage surges.
- RoHS compliant: Environmentally friendly and compliant with regulations.
Benefits
- Stable voltage regulation: Maintains a consistent voltage level in circuits.
- Overvoltage protection: Prevents damage to sensitive components.
- Accurate voltage reference: Provides a reliable voltage source for measurement and control.
- Easy integration: Simplifies circuit design and assembly.
- Long-term reliability: Ensures stable performance over time.
Additional Details
The VDZT4R18B has a Zener voltage of 18V. It typically comes in a small surface mount package (SOD-323 or similar). It is RoHS compliant. The power dissipation rating is an important parameter for selecting the correct Zener diode for a given application. The Zener voltage tolerance will affect the accuracy of the voltage regulation or reference. This device is commonly used in power supplies, communication devices, and industrial equipment. The Zener impedance determines how much the Zener voltage will change with a change in current, and is an important parameter for stability.