EN
  • EN
  • DE

UZM24BT1

Part No UZM24BT1
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 396955-UZM24BT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZM24BT1 CAD Model

Description

The UZM24BT1 is a transient voltage suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications:

  • ESD Protection for I/O Ports: Protects input/output ports of microcontrollers, microprocessors, and other ICs from ESD strikes.
  • Surge Protection for Data Lines: Protects data communication lines such as USB, HDMI, and Ethernet from voltage surges.
  • Automotive Electronics: Protects sensitive components in automotive systems from voltage transients caused by load dumps and other events.
  • Industrial Equipment: Safeguards industrial control systems and other equipment from voltage surges and ESD.
  • Consumer Electronics: Protects sensitive circuitry in smartphones, tablets, and other consumer electronics devices.

Features:

  • Low Clamping Voltage: Limits the voltage across the protected component during a surge event.
  • Fast Response Time: Quickly responds to transient voltage events, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal distortion on high-speed data lines.
  • Small Package Size: Allows for compact and space-saving designs.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Bidirectional Protection: Protects against both positive and negative voltage transients.

Benefits:

  • Protection from Voltage Surges: Prevents damage to sensitive electronic components caused by voltage transients and ESD.
  • Improved System Reliability: Enhances the reliability and lifespan of electronic systems by protecting them from voltage surges.
  • Reduced Downtime: Minimizes downtime caused by component failures due to voltage surges.
  • Cost Savings: Reduces the cost of repairs and replacements by preventing damage to sensitive components.
  • Compliance with Industry Standards: Helps meet industry standards for ESD and surge protection.

Additional Details:

The UZM24BT1 is typically characterized by its breakdown voltage, clamping voltage, and surge current capability. These parameters should be carefully considered when selecting a TVS diode for a specific application. Datasheets provide detailed specifications, including the typical clamping voltage at a given current, capacitance, and operating temperature range. The specific package and mounting recommendations should also be followed. The device typically operates over a temperature range of -40°C to +85°C or higher depending on the datasheet. It is critical to select a TVS diode whose breakdown voltage is above the normal operating voltage of the protected circuit but below the maximum voltage the protected component can withstand.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Lowest to $3.3622
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess