EN
  • EN
  • DE
Part No UMB1
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT363
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 757763-UMB1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMB1 CAD Model

Description

The UMB1 is a general-purpose silicon epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is designed for use in a wide range of switching and amplification applications where low current and voltage operation are required. Its small size and versatile characteristics make it suitable for compact electronic devices and circuits.

Applications

  • Switching Circuits: Used as a switching element in various electronic circuits.
  • Amplification Circuits: Employed in small-signal amplification stages.
  • Portable Devices: Integrated into portable electronic devices where space is limited.
  • Consumer Electronics: Found in consumer electronics products such as remote controls and audio devices.
  • General-Purpose Applications: Suitable for a wide range of general-purpose electronic applications.

Features

  • Small Package Size: Compact package allows for high-density mounting.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Current Gain: Provides high current gain for amplification.
  • Low Noise: Suitable for low-noise applications.
  • High Reliability: Designed for reliable performance in various environments.

Benefits

  • Space-Saving Design: Small package size enables compact designs.
  • Efficient Switching: Low saturation voltage improves switching efficiency.
  • Enhanced Signal Amplification: High current gain enhances signal amplification.
  • Improved Noise Performance: Low noise characteristics improve signal clarity.
  • Reliable Operation: High reliability ensures consistent performance.

Additional Details

The UMB1 is available in a surface-mount package, which is ideal for automated assembly processes. It is commonly used in circuits requiring discrete transistors for amplification or switching. The electrical characteristics of the UMB1, such as collector-emitter voltage, collector current, and power dissipation, are tailored for low-power applications. Its construction uses silicon epitaxial planar technology, which provides good uniformity and reliability. The specific package type and detailed electrical specifications can be found in the Rohm Semiconductor datasheet for the UMB1.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Nordic Semiconductors
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess