The UM6K1NGTN is an N-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for switching applications, offering low on-resistance and high-speed switching capabilities. The UM6K1NGTN is commonly used in power management circuits, DC-DC converters, and load switching applications where efficiency and reliability are crucial.
Applications
- DC-DC converters
- Load switching circuits
- Power management in portable devices
- LED drivers
Features
- N-Channel MOSFET
- Low on-resistance (Rds(on))
- Fast switching speed
- Surface Mount Technology (SMT) package
- Halogen Free
Benefits
- Efficient power switching with minimal power loss
- Reduced heat generation, improving overall system efficiency
- Compact design suitable for high-density circuit boards
- Improved system performance and reliability
- Environmentally friendly due to halogen-free construction
Technical Specifications:
- Vds (Drain-Source Voltage): Typically 20V to 30V (check datasheet for specific value)
- Ids (Drain Current): Typically 1A to 3A (check datasheet for specific value)
- Rds(on) (Drain-Source On-Resistance): Typically around 0.1 Ohm to 0.3 Ohm (check datasheet for specific value at specific Vgs)
- Package: SOT-346 (or similar small SMT package)
The UM6K1NGTN N-channel MOSFET from Rohm Semiconductor provides an efficient and reliable solution for various switching applications, offering low on-resistance and fast switching speeds. It's well-suited for modern electronic devices where power efficiency is paramount.