EN
  • EN
  • DE

UDZVTE-1724B

Part No UDZVTE-1724B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 200MW UMD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 24V
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 120 Ohm
Current - Reverse Leakage @ Vr 100nA @ 19V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package UMD2
Win Source Part Number 035928-UDZVTE-1724B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZVTE-1724B CAD Model

Description

The UDZVTE-1724B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and surge suppression in various electronic circuits. This diode is part of Rohm's extensive range of Zener diodes, known for their reliability and stable performance. It offers a precise voltage clamp, protecting sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other circuits.
  • Surge Protection: Protecting electronic devices from voltage spikes and transients.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Overvoltage Protection: Preventing damage to sensitive components from excessive voltage.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage for accurate regulation.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Small Package Size: Allows for compact designs and space savings.
  • High Reliability: Ensures stable performance and long operational life.

Benefits

  • Improved Circuit Protection: Safeguards sensitive components from damage due to overvoltage.
  • Stable Voltage Regulation: Maintains a consistent voltage level, ensuring reliable circuit operation.
  • Enhanced System Reliability: Reduces the risk of component failure and extends system lifespan.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Cost-Effective Solution: Provides reliable protection at a competitive price.

Additional Details

The UDZVTE-1724B has a Zener voltage of approximately 24V. It is typically available in a small SMD package, such as a SOD-323 or similar, which makes it suitable for automated assembly processes. The diode's specifications also include details on its power dissipation, operating temperature range, and forward voltage characteristics. The exact specifications can be found on the Rohm Semiconductor datasheet for this part number.

It is important to consult the official Rohm Semiconductor datasheet for the UDZVTE-1724B to obtain the most accurate and up-to-date information on its electrical characteristics, thermal performance, and application recommendations. The datasheet provides crucial details for proper circuit design and optimal performance.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,925+ $0.0171 $50.0175
7,095+ $0.0141 $100.0395
11,030+ $0.0136 $150.0080
15,155+ $0.0132 $200.0460
19,535+ $0.0128 $250.0480
26,320+ $0.0114 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,400 pieces
MOQ: 2925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess