EN
  • EN
  • DE

UDZV13B

Part No UDZV13B
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1276806-UDZV13B
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZV13B CAD Model

Description

The UDZV13B is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide stable voltage regulation for various electronic circuits. This diode is characterized by its compact size and reliable performance, making it suitable for a wide range of applications where precise voltage control is crucial.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive circuits
  • Clipping and clamping circuits
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage: 13V (Nominal)
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Compact Package: Allows for space-saving designs in densely populated circuit boards.
  • High Reliability: Ensures stable performance and long operational life.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent output voltage, even with variations in input voltage or load current.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage caused by voltage surges.
  • Improved Circuit Reliability: Reduces the risk of component failure due to voltage fluctuations.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and protection circuits.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage control applications.

The UDZV13B Zener diode from Rohm Semiconductor offers a reliable and efficient solution for voltage regulation and protection in various electronic circuits. Its compact size, stable performance, and robust surge current capability make it a versatile choice for designers seeking to enhance the reliability and performance of their products. Its key specifications include a nominal Zener voltage of 13V, low reverse leakage current, and a high surge current rating. This diode is commonly used in power supplies, overvoltage protection circuits, and other applications where precise voltage control is essential.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Microchip Technology
Lowest to $6.2562
Spansion
Need more? Email Us
IXYS
Lowest to $7.8205
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess