EN
  • EN
  • DE

UDZTE-1730B

Part No UDZTE-1730B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398706-UDZTE-1730B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZTE-1730B CAD Model

Description

The UDZTE-1730B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. It's part of Rohm's UDZ series, known for its compact size and reliable performance in surface-mount applications.

Applications:

  • Voltage regulation in portable devices: Smartphones, tablets, and other battery-powered devices.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes in power supplies.
  • Overvoltage protection: Preventing damage to circuits in automotive electronics.
  • Clipping circuits: Shaping waveforms in signal processing applications.
  • Level shifting: Adjusting voltage levels in digital circuits.

Features:

  • Zener Voltage: 30V, providing a stable voltage reference point.
  • Low Leakage Current: Minimizes power consumption in standby mode.
  • Small Mold Type: Allows for high-density mounting on printed circuit boards (PCBs).
  • High Surge Current Capability: Offers robust protection against transient voltage events.
  • Pb-free (RoHS compliant): Meets environmental standards for lead-free manufacturing.

Benefits:

  • Precise Voltage Regulation: Ensures stable operation of sensitive electronic circuits.
  • Effective Transient Suppression: Protects components from damage due to voltage spikes.
  • Reduced Board Space: Enables smaller and more compact designs.
  • Long-Term Reliability: Provides consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The UDZTE-1730B Zener diode comes in a small mold type package, making it suitable for automated assembly processes. Its low leakage current is crucial for battery-operated devices where power conservation is essential. The device's ability to handle high surge currents ensures that it can effectively protect downstream circuitry from damaging voltage transients. It is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable voltage regulation and overvoltage protection are required. Specific electrical characteristics can be found in the Rohm Semiconductor datasheet for this part number.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess