EN
  • EN
  • DE

UDZSTE-1724B 24V

Part No UDZSTE-1724B 24V
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 904
Reference case SOD323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 728111-UDZSTE-1724B 24V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZSTE-1724B 24V CAD Model

Description

The UDZSTE-1724B 24V is a Zener diode from Rohm Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The '24V' in the part name indicates its Zener voltage, which is the reverse voltage at which the diode begins to conduct and clamp the voltage.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive electronic components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits due to excessive voltage.
  • Clipping Circuits: Used to limit voltage levels in signal processing applications.
  • Reference Voltage: Provides a stable reference voltage for various circuits.

Features:

  • Zener Voltage: 24V Zener voltage for voltage regulation and clamping.
  • Low Leakage Current: Minimizes current leakage when the diode is not conducting.
  • Fast Response Time: Responds quickly to voltage transients.
  • Small Package: Available in a small surface-mount package for space-saving designs.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Voltage Stabilization: Provides a stable and consistent voltage level.
  • Circuit Protection: Protects sensitive components from overvoltage and transient events.
  • Improved Reliability: Enhances the reliability of electronic circuits.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Ease of Use: Simple two-terminal device is easy to integrate into circuits.

Additional Details:

The UDZSTE-1724B 24V Zener diode is typically used with a series resistor to limit the current flowing through the diode when it is conducting. The value of the series resistor is chosen based on the input voltage and the desired current level. It is important to consider the power dissipation of the diode when selecting the appropriate series resistor. Consult the product datasheet for detailed specifications, including Zener voltage tolerance, leakage current, surge current capability, and power dissipation. The datasheet also provides recommended circuit configurations and guidelines for selecting the appropriate series resistor. This Zener diode is a versatile component for voltage regulation and transient voltage suppression in a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess