EN
  • EN
  • DE

UDZ TE-17 6.2B

Part No UDZ TE-17 6.2B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398479-UDZ TE-17 6.2B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZ TE-17 6.2B CAD Model

Description

The UDZ TE-17 6.2B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. This component is designed to protect sensitive electronic circuitry from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is widely used in various applications to ensure the reliability and longevity of electronic systems.

Applications:

  • ESD Protection
  • Transient Voltage Suppression
  • Automotive Electronics
  • Industrial Controls
  • Consumer Electronics

Features:

  • Low Clamping Voltage: Limits the maximum voltage applied to protected components during transient events.
  • Fast Response Time: Rapidly reacts to voltage spikes, providing immediate protection.
  • High Surge Current Capability: Can withstand high-energy surges without degradation.
  • Compact Package: Saves valuable board space.
  • Unidirectional Configuration: Protects against positive transient voltages.

Benefits:

  • Enhanced System Reliability: Prevents damage to sensitive components, extending the lifespan of electronic devices.
  • Improved Performance: Ensures stable operation in environments with electrical noise.
  • Reduced Downtime: Minimizes the risk of system failures due to transient voltage events.
  • Space-Efficient Design: Small package size allows for flexible integration into various applications.
  • Cost-Effective Protection: Provides a cost-efficient way to protect electronic circuitry.

Additional Details:

The UDZ TE-17 6.2B is designed to comply with industry standards for ESD and surge protection. It is commonly available in a surface-mount package for ease of assembly. Key specifications, including clamping voltage, surge current rating, capacitance, and operating temperature range, can be found in the product datasheet. Proper PCB layout and grounding techniques are essential for effective transient voltage suppression.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3479 $60.6555
105+ $1.1053 $116.0565
165+ $1.0718 $176.8470
225+ $1.0372 $233.3700
290+ $1.0025 $290.7250
390+ $0.8986 $350.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess