EN
  • EN
  • DE

TFZTR3.9B

Part No TFZTR3.9B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216910-TFZTR3.9B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFZTR3.9B CAD Model

Description

The TFZTR3.9B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It's designed to protect sensitive electronic circuits from voltage transients caused by events like electrostatic discharge (ESD), inductive switching, and lightning strikes. This component is crucial for enhancing the reliability and longevity of electronic devices across various industries.

Applications

  • Smartphones: Protects sensitive components from ESD during handling and use.
  • Tablets: Safeguards internal circuitry from voltage surges.
  • Wearable Devices: Ensures reliable operation of smartwatches and fitness trackers.
  • Automotive Systems: Provides protection for electronic control units (ECUs) and sensors in vehicles.
  • Industrial Automation: Protects programmable logic controllers (PLCs) and other industrial equipment from power surges.

Features

  • Low Clamping Voltage: Limits the voltage seen by protected components during a transient event.
  • Fast Response Time: Quickly reacts to voltage spikes, minimizing potential damage.
  • High Surge Current Capability: Withstands significant surge currents without failure.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.
  • RoHS Compliance: Meets environmental standards by restricting hazardous substances.

Benefits

  • Increased System Reliability: Reduces the likelihood of component failure due to voltage transients.
  • Extended Product Lifespan: Protects electronic devices from damage, extending their operational life.
  • Reduced Warranty Claims: Minimizes failures that could result in costly warranty repairs.
  • Enhanced Safety: Protects users from potential hazards associated with voltage surges.
  • Improved Performance: Ensures consistent performance by preventing disruption from transient events.

Additional Details

The TFZTR3.9B features a typical breakdown voltage of 3.9V, making it suitable for protecting circuits operating at or around this voltage level. Its low clamping voltage and fast response time are crucial for effectively mitigating transient voltage events. The component is typically available in a small surface-mount package, such as SOD-323, allowing for easy integration into densely populated circuit boards. The device's surge current capability is a key parameter, indicating its ability to handle high-energy surges without being damaged. The TFZTR3.9B is an essential component for ensuring the robustness and reliability of electronic devices in a wide array of applications.

By effectively clamping transient voltages, this TVS diode plays a vital role in preventing damage to sensitive electronic components, contributing to the overall reliability and longevity of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess