EN
  • EN
  • DE

TFZ7.5

Part No TFZ7.5
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840178-TFZ7.5
Ultra Librarian 3D Model Ultra Librarian TFZ7.5 CAD Model

Description

The TFZ7.5 is a Zener diode manufactured by Rohm Semiconductor, designed to provide voltage regulation and surge protection in electronic circuits. Zener diodes maintain a stable voltage across their terminals when the reverse voltage exceeds the Zener voltage, making them crucial for protecting sensitive components from voltage fluctuations and providing a stable voltage reference.

Applications

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a constant output voltage despite variations in input voltage or load current.
  • Voltage Reference: Provides a stable voltage reference in analog circuits, such as analog-to-digital converters (ADCs) and operational amplifiers.
  • Surge Protection: Protects electronic circuits from voltage spikes caused by lightning, switching, or other transient events.
  • Clipping Circuits: Limits the voltage swing in a circuit to prevent damage to sensitive components.
  • Overvoltage Protection: Implemented in various electronic devices to prevent damage from excessive voltage levels.

Features

  • Precise Zener Voltage: Maintains a consistent voltage level when operating in the reverse breakdown region, ensuring stable voltage regulation.
  • Low Reverse Leakage Current: Minimizes current flow when the applied voltage is below the Zener voltage, improving efficiency.
  • Compact Package Size: Allows for integration into space-constrained electronic devices, enabling versatile applications.
  • High Surge Handling Capability: Can withstand transient voltage surges without damage, enhancing circuit reliability.
  • Stable Performance: Offers reliable performance over a wide range of operating conditions, ensuring consistent operation.

Benefits

  • Stable Voltage Output: Provides a constant voltage output, ensuring consistent performance in electronic circuits and preventing voltage-related issues.
  • Protection Against Voltage Spikes: Safeguards sensitive components from damage due to voltage surges, enhancing the lifespan of electronic devices.
  • Accurate Voltage Reference: Enables precise voltage measurements and control in analog circuits, improving accuracy.
  • Compact Design: Facilitates the design of small and efficient electronic devices, reducing overall size and cost.
  • Increased Reliability: Enhances the reliability of electronic systems by protecting them from voltage fluctuations, ensuring long-term performance.

Additional Details

The TFZ7.5 has a nominal Zener voltage of 7.5 volts. The power dissipation rating indicates the maximum power the diode can handle without being damaged. It is typically available in a small surface-mount package such as a SOD-323 or similar. Key parameters to consider when using this Zener diode include the Zener impedance, which affects the voltage regulation performance, and the reverse leakage current, which should be minimal for efficient operation. Detailed specifications can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess