EN
  • EN
  • DE

TFZ11B

Part No TFZ11B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216895-TFZ11B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFZ11B CAD Model

Description

The TFZ11B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor, engineered to provide robust protection against voltage transients. It effectively safeguards sensitive electronic circuitry from damage caused by electrostatic discharge (ESD), lightning strikes, and inductive switching. The TFZ11B offers a reliable and compact solution for enhancing the durability and longevity of electronic devices.

Applications

  • Automotive Electronics: Protecting sensitive components within vehicle control units, infotainment systems, and sensor interfaces.
  • Industrial Automation: Safeguarding programmable logic controllers (PLCs), motor drives, and other industrial control equipment from voltage surges.
  • Consumer Electronics: Providing ESD protection for smartphones, tablets, laptops, and other portable devices.
  • Telecommunication Equipment: Protecting network interfaces, modems, and routers from transient voltages.
  • Power Supplies: Enhancing the reliability of power supplies by protecting against overvoltage conditions.

Features

  • High Surge Current Capability: Withstands significant surge currents without degradation, ensuring robust protection.
  • Low Clamping Voltage: Minimizes the voltage seen by protected components during transient events.
  • Fast Response Time: Rapidly clamps transient voltages, preventing damage to sensitive circuits.
  • Small Footprint: Compact package design allows for easy integration into space-constrained applications.
  • AEC-Q101 Qualified: Meets stringent automotive industry standards for reliability and performance.

Benefits

  • Enhanced System Reliability: Improves the overall reliability of electronic systems by preventing damage from voltage transients.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Lower Warranty Costs: Reduces warranty claims by protecting against component damage caused by voltage spikes.
  • Improved Safety: Enhances the safety of electronic devices by preventing malfunctions caused by transient events.
  • Compliance with Industry Standards: Facilitates compliance with regulatory requirements for surge protection.

Additional Details

The TFZ11B is typically available in surface-mount packages such as SOD-323 or similar. Key electrical parameters include peak pulse power (PPP), reverse standoff voltage (VRWM), and clamping voltage (VC). The specific values depend on the variant and should be verified in the Rohm Semiconductor datasheet. This TVS diode exhibits low leakage current and is designed for unidirectional protection. Its wide operating temperature range, generally from -55°C to +150°C, makes it suitable for deployment in diverse environmental conditions. The component is RoHS compliant, ensuring adherence to environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess