EN
  • EN
  • DE

TDZTR20

Part No TDZTR20
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 500MW TUMD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±10%
Maximum Power Dissipation 500mW
Current - Reverse Leakage @ Vr 10μA @ 14V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package TUMD2
Win Source Part Number 100585-TDZTR20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDZTR20 CAD Model

Description

The TDZTR20 is a diode/zener component that belongs to the family of discrete semiconductor products. This component is designed to provide reliable operation in a variety of applications.

    You May Also Be Interested in

    Diodes Incorporated
    DIODE ZENER 5.42V 300MW SOT23
    Lowest to $0.5821
    MICROSS/On Semiconductor
    DIODE ZENER 6.8V 1W DO41
    Lowest to $0.1065
    Comchip Technology
    DIODE ZENER 5.1V 100MW 201
    Lowest to $0.2038
    Nexperia USA Inc.
    DIODE ZENER 3.3V 300MW SOD323
    Lowest to $1.3098
    Nexperia USA Inc.
    DIODE ZENER 10V 250MW TO236AB
    Lowest to $0.8732
    General Semiconductor
    DIODE ZENER 12V 1.3W DO204AL
    Lowest to $0.1106
    Nexperia USA Inc.
    DIODE ZENER 27V 375MW SOD123F
    Lowest to $10.1866
    Nexperia USA Inc.
    DIODE ZENER 3.3V 375MW SOD123F
    Lowest to $10.1866
    Nexperia USA Inc.
    DIODE ZENER 5.6V 250MW TO236AB
    Lowest to $8.7314

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    880+ $0.0658 $57.9040
    2,130+ $0.0543 $115.6590
    3,335+ $0.0520 $173.4200
    4,550+ $0.0508 $231.1400
    5,815+ $0.0497 $289.0055
    7,895+ $0.0439 $346.5905
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,600 pieces
    MOQ: 880 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess