EN
  • EN
  • DE

TCFGB1A476M8R

Part No TCFGB1A476M8R
Manufacturer Rohm Semiconductor
Catalog Tantalum Capacitors
Description CAP TANT 47UF 20% 10V 1411 / 47 µF Molded Tantalum Capacitors 10 V 1411 (3528 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Mfr Rohm Semiconductor
Series TCFG
Package Tape & Reel
Product Status Obsolete
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Molded
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 1411 (3528 Metric)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features Fail Safe with Built-in Fuse
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0050
Other Names 511-1668-6,511-1668-2,511-1668-1
Standard Package 2,000
Win Source Part Number 1098630-TCFGB1A476M8R
Ultra Librarian 3D Model Ultra Librarian TCFGB1A476M8R CAD Model

Description

The TCFGB1A476M8R is a tantalum capacitor manufactured by Rohm Semiconductor. These capacitors are known for their stability, reliability, and relatively small size, making them suitable for a variety of electronic applications.

Applications

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies.
  • Bypass Capacitors: Provides a low-impedance path for high-frequency signals to ground, reducing noise and interference.
  • DC Blocking: Blocks DC voltage while allowing AC signals to pass.
  • Timing Circuits: Employed in timing circuits due to their stable capacitance values.
  • Coupling Capacitors: Used to couple signals between different stages of an electronic circuit.

Features

  • High Capacitance Value: 47µF capacitance provides a significant amount of charge storage.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation, improving circuit efficiency.
  • Wide Operating Temperature Range: Can operate reliably over a broad range of temperatures.
  • Small Size: Allows for compact circuit designs.
  • High Reliability: Tantalum capacitors are known for their long lifespan and stable performance.
  • Polarized: Requires correct polarity connection in the circuit.

Benefits

  • Improved Circuit Stability: Provides stable capacitance values, ensuring consistent circuit performance.
  • Reduced Noise: Filters out unwanted noise and interference, resulting in cleaner signals.
  • Enhanced Power Efficiency: Low ESR minimizes energy loss, improving power efficiency.
  • Long Lifespan: Tantalum construction ensures a long and reliable lifespan.
  • Compact Design: Small size allows for miniaturization of electronic devices.

Additional Details

The TCFGB1A476M8R is a surface-mount tantalum capacitor. It has a voltage rating of 16V. The specific ESR value and operating temperature range should be confirmed with the manufacturer's datasheet. It's commonly used in applications that demand stable capacitance and low ESR such as voltage regulators, DC-DC converters, and audio circuits.

You May Also Be Interested in

Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,205+ $0.2402 $289.4410
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess