EN
  • EN
  • DE

SST8245

Part No SST8245
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 342508-SST8245
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SST8245 CAD Model

Description

The SST8245 is a silicon PNP epitaxial planar transistor produced by Rohm Semiconductor. It's designed for low-noise amplifier applications, particularly within audio frequency ranges, and features a high current gain which allows for good amplification of weak signals with minimal added noise.

Applications:

  • Low-Noise Amplifiers: Specifically designed for use in low-noise amplifier circuits, crucial in audio preamplifiers and sensitive signal processing applications.
  • Audio Amplifiers: Used in the input stages of audio amplifiers to boost weak signals without introducing significant noise.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers where precision and minimal noise are essential for accurate measurement.
  • General-Purpose Amplification: Can be used in various general-purpose amplification circuits where a PNP transistor is required.

Features:

  • Low Noise Figure: Characterized by a very low noise figure, making it ideal for sensitive audio applications.
  • High Current Gain (hFE): Offers a high current gain, enabling efficient amplification of weak signals.
  • Low Collector-Emitter Saturation Voltage: Provides a low saturation voltage, resulting in minimal power loss and improved efficiency.
  • Epitaxial Planar Structure: Ensures consistent performance and reliability.
  • Small Signal Amplifier: Optimized for small signal amplification.

Benefits:

  • Improved Audio Quality: Delivers cleaner and clearer audio signals by minimizing noise, enhancing the listening experience.
  • Enhanced Signal Detection: Enables the detection and amplification of weak signals that would otherwise be obscured by noise.
  • Increased Amplifier Efficiency: Low saturation voltage contributes to increased amplifier efficiency, reducing power consumption.
  • Reliable Performance: The epitaxial planar structure ensures stable and consistent operation over a wide range of conditions.
  • Compact Design Integration: The transistor's small size allows for easy integration into compact electronic devices.

Additional Details:

The SST8245's specifications typically include a collector-emitter voltage (VCEO) rating that should be carefully considered when designing circuits. The DC current gain (hFE) is a crucial parameter for determining the amplification factor. The transistor's operating temperature range is also an important factor for ensuring reliable operation in various environments. It is commonly available in a small outline transistor (SOT) package for surface mount applications.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,100 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess