EN
  • EN
  • DE

SML512BC4TT86 N

Part No SML512BC4TT86 N
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 749
Reference case LED
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 734510-SML512BC4TT86 N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML512BC4TT86 N CAD Model

Description

The SML512BC4TT86 N is a high-performance blue LED manufactured by Rohm Semiconductor. This LED is designed for a wide range of applications requiring efficient and reliable light emission. Its compact size and surface mount design make it suitable for integration into various electronic devices.

Applications

  • Backlighting: Used for backlighting LCD screens in mobile phones, tablets, and other display devices.
  • Indicator Lights: Employed as indicator lights in consumer electronics, industrial equipment, and automotive applications.
  • Automotive Lighting: Integrated into automotive dashboards, instrument panels, and interior lighting systems.
  • General Illumination: Suitable for general illumination purposes in small-scale lighting fixtures.
  • Medical Devices: Utilized in medical devices for diagnostic and therapeutic applications.

Features

  • High Brightness: Provides a high level of light output for enhanced visibility.
  • Blue Color: Emits a blue light with a specific wavelength.
  • Surface Mount Design: Allows for automated assembly and reduces board space.
  • Compact Size: Small form factor enables integration into space-constrained applications.
  • Long Lifespan: Offers a long operational lifespan for extended reliability.

Benefits

  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Space Saving: Compact size allows for denser circuit layouts.
  • Easy Assembly: Compatible with automated assembly processes, reducing manufacturing costs.
  • Long-Term Reliability: Long lifespan minimizes the need for frequent replacements.

Additional Details

The SML512BC4TT86 N LED has a specific forward voltage requirement, typically around 3.0 to 3.6V. It is designed to operate within a specified current range to maintain optimal performance and prevent damage. The LED's light output is measured in millicandelas (mcd), and its viewing angle is specified to ensure proper light distribution. It is commonly used in applications where a reliable and efficient blue light source is needed, such as in consumer electronics, automotive systems, and industrial controls.

You May Also Be Interested in

Citizen
Lowest to $0.3754
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Citizen
Lowest to $0.3269
Citizen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess