The SML-D12V8WT86RP is a surface mount LED manufactured by Rohm Semiconductor. It's designed for various indicator and display applications where a small form factor and reliable performance are essential.
Applications
- Backlighting for LCD screens and keypads
- Status indicators in consumer electronics
- Dashboard indicators in automotive applications
- General indication purposes in industrial equipment
- Medical devices
Features
- Compact 1.6mm x 0.8mm x 0.6mm package size
- High luminous intensity
- Wide viewing angle
- Surface mount technology (SMT) for automated assembly
- RoHS compliant
Benefits
- Space-saving design allows for high-density mounting
- Clear and bright illumination enhances visibility
- Easy integration into automated manufacturing processes
- Environmentally friendly due to RoHS compliance
- Long lifespan contributes to reduced maintenance costs
Additional Details
This LED utilizes InGaN (Indium Gallium Nitride) material, providing efficient light output. Its forward voltage is typically around 3.2V, and the forward current is typically 20mA. The specific color emitted is dependent on the phosphor used. The SML-D12V8WT86RP is suitable for reflow soldering processes. Its small size and high reliability make it a versatile choice for numerous applications requiring visual indication.