EN
  • EN
  • DE

SML-011YTT86AAL

Part No SML-011YTT86AAL
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Optoelectronics
Family LED Indication - Discrete
Win Source Part Number 190932-SML-011YTT86AAL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML-011YTT86AAL CAD Model

Description

The SML-011YTT86AAL is a surface-mount LED manufactured by Rohm Semiconductor. It is designed for applications requiring a small, efficient, and reliable light source, such as indicator lights and backlighting.

Applications

  • Status Indicators: Used in various electronic devices to indicate operational states, such as power on/off or system alerts.
  • Backlighting: Employed for illuminating LCD screens, keypads, and switches in consumer and industrial products.
  • Consumer Electronics: Integrated into appliances, remote controls, and audio equipment for visual feedback.
  • Automotive Lighting: Used in dashboard indicators and interior lighting applications.
  • Industrial Equipment: Incorporated into control panels, machinery interfaces, and instrumentation for clear visual signals.

Features

  • Compact Size: Small footprint design suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • High Luminous Intensity: Provides bright and easily visible light output for effective indication.
  • Wide Viewing Angle: Ensures consistent brightness across a broad viewing range.
  • Low Power Consumption: Operates efficiently, minimizing energy usage and heat generation.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Lead-Free: Compliant with RoHS standards for environmental safety.

Benefits

  • Enhanced Visibility: Provides clear visual indication, improving user experience and safety.
  • Energy Efficiency: Reduces power consumption, contributing to lower operating costs.
  • Space Saving: Allows for compact designs in space-limited applications.
  • Reliable Operation: Ensures consistent and dependable performance, minimizing downtime.
  • Cost Effective: Offers an affordable lighting solution with long-term savings due to low power consumption and extended lifespan.

Additional Details

The SML-011YTT86AAL features specific color and brightness characteristics. It is designed for reflow soldering. The packaging is typically tape and reel for automated assembly. Consult the official Rohm Semiconductor datasheet for detailed electrical specifications, thermal management information, and handling precautions to ensure proper operation and long-term reliability.

You May Also Be Interested in

Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0534
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Citizen
Lowest to $0.3754

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,479 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess