EN
  • EN
  • DE

RSAT12LTE25

Part No RSAT12LTE25
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 184004-RSAT12LTE25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSAT12LTE25 CAD Model

Description

The RSAT12LTE25 is a Transient Voltage Suppressor (TVS) diode from Rohm Semiconductor, designed for protecting sensitive electronic equipment from voltage surges caused by electrostatic discharge (ESD), lightning strikes, and other transient events. It offers a balance of protection performance, small size, and cost efficiency for a variety of applications.

Applications:

  • Data Lines: Protecting I/O ports and data lines in computers, peripherals, and communication equipment.
  • Consumer Electronics: Safeguarding sensitive circuitry in TVs, set-top boxes, mobile phones, and other consumer devices.
  • Industrial Equipment: Providing surge protection for control circuits and interfaces in industrial automation systems.
  • Automotive Electronics: Protecting electronic control units (ECUs), sensors, and other automotive components from voltage transients.
  • Lighting Systems: Surge protection for LED lighting drivers and other power supply circuits.

Features:

  • Low Clamping Voltage: Minimizes the voltage overshoot during a transient event, protecting downstream components.
  • Fast Response Time: Rapidly clamps transient voltages, preventing damage to sensitive circuits.
  • Small Surface Mount Package: Enables compact designs and easy integration into space-constrained applications.
  • High Surge Current Capability: Withstands high-energy surges without degradation, ensuring reliable protection.
  • Lead-Free and RoHS Compliant: Meets environmental standards for lead content and hazardous substances.

Benefits:

  • Improved System Reliability: Protects against transient voltage damage, reducing downtime and maintenance costs.
  • Enhanced Product Safety: Prevents electrical hazards and equipment failures caused by surge events.
  • Extended Product Lifespan: Prolongs the operating life of electronic devices by mitigating the effects of voltage transients.
  • Reduced Warranty Claims: Minimizes field failures due to surge events, lowering warranty expenses.
  • Simplified Design: Easy integration into existing circuits with minimal impact on board layout.

The RSAT12LTE25 typically has a standoff voltage of 12V. The clamping voltage is the key parameter describing how well it limits the voltage during a surge. The specific peak pulse current rating, capacitance, and package dimensions are important factors to consider based on the application. The TE25 suffix likely refers to the tape and reel packaging for automated assembly.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess