EN
  • EN
  • DE

RRH090P03 TB

Part No RRH090P03 TB
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835765-RRH090P03 TB
Ultra Librarian 3D Model Ultra Librarian RRH090P03 TB CAD Model

Description

The RRH090P03 TB is a P-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for power management and switching applications, known for its low on-resistance and fast switching speed. The device is typically used in circuits where efficient and reliable power control is essential.

Applications

  • DC-DC Converters: Used for efficient power conversion in various voltage regulation circuits.
  • Load Switching: Employed in applications that require the switching of high-current loads.
  • Power Management Circuits: Integrated into systems for controlling and distributing power efficiently.
  • Motor Control: Utilized in applications that require precise motor speed and torque control.
  • Battery Management Systems: Used for charging and discharging batteries in a safe and efficient manner.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient switching operation at high frequencies.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Drain Current Capability: Allows for handling significant current loads.
  • RoHS Compliance: Ensures adherence to environmental regulations, making it free from hazardous substances.

Benefits

  • Enhanced Efficiency: Reduces power dissipation, leading to improved energy efficiency.
  • Improved Thermal Performance: Low on-resistance minimizes heat generation.
  • Compact Design: Surface mount package allows for dense circuit layouts.
  • Reliable Operation: High current capability and robust design ensure dependable performance.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The RRH090P03 TB P-channel MOSFET has specific voltage and current ratings designed for optimal performance in switching applications. The surface mount package allows for ease of integration into automated manufacturing processes. The low on-resistance helps to minimize heat generation within the circuit, which enhances overall system reliability. The device is designed to offer stable performance over a range of operating temperatures. The components within the MOSFET are chosen for long-term stability and reliability, ensuring consistent performance in demanding applications.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1742 $64.2194
16+ $7.5271 $120.4336
24+ $7.2915 $174.9960
33+ $7.0571 $232.8843
43+ $6.8214 $293.3202
57+ $6.1157 $348.5949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess