EN
  • EN
  • DE

RLZTE-117.5A

Part No RLZTE-117.5A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.3V 500MW LLDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 7.3V
Tolerance ±3%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 500nA @ 4V
Mounting SMD (SMT)
Case / Package LLDS
Win Source Part Number 210823-RLZTE-117.5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZTE-117.5A CAD Model

Description

The RLZTE-117.5A is a Zener diode produced by Rohm Semiconductor. Its primary function is to provide stable voltage regulation and protection against overvoltage conditions within electronic circuits. Zener diodes are frequently employed for creating stable reference voltages, clamping voltage spikes, and safeguarding sensitive components from potential damage.

Applications

  • Voltage regulation in various power supplies
  • Overvoltage protection in electronic devices
  • Voltage clamping in circuit designs
  • Reference voltage generation for precise control
  • Transient voltage suppression to protect components

Features

  • Stable Zener voltage of approximately 7.5V
  • Low reverse leakage current for efficient operation
  • High surge current capability for robust protection
  • Surface Mount Device (SMD) package for easy assembly
  • Excellent voltage clamping performance for reliable protection
  • Pb-free plating to meet environmental standards

Benefits

  • Provides stable voltage regulation, ensuring reliable circuit operation and performance.
  • Protects sensitive electronic components from damage due to overvoltage and transient events.
  • SMD package facilitates efficient assembly processes, reducing manufacturing costs and time.
  • Offers excellent clamping performance, ensuring robust overvoltage protection for connected circuits.
  • Environmentally friendly design and construction due to the use of Pb-free plating.

Additional Details

The RLZTE-117.5A Zener diode features a nominal Zener voltage (Vz) of roughly 7.5V. For specific voltage and tolerance information, always refer to the device's datasheet. It exhibits a low reverse leakage current (Ir), contributing to energy efficiency within the circuit. The diode is designed to withstand high surge currents, making it suitable for applications requiring transient voltage suppression. The use of an SMD package enables streamlined and automated assembly processes. Power dissipation for the device is typically in the range of 200-500mW, depending on the package type and thermal environment. Ensure you consult the product datasheet for complete electrical characteristics, including Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf) to ensure proper circuit design and optimal performance for your specific application. Operating temperature ranges are typically from -55°C to +150°C. The RLZTE-117.5A is well-suited for general-purpose voltage regulation and transient voltage suppression scenarios in electronic circuits.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3155 $63.9465
7+ $17.4902 $122.4314
11+ $16.9439 $186.3829
15+ $16.3964 $245.9460
19+ $15.8501 $301.1519
25+ $14.2111 $355.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess