EN
  • EN
  • DE

SN74LVC2G04MDCKREP

Part No SN74LVC2G04MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL INVERTER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-6
Package 6-TSSOP, SC-88, SOT-363
Win Source Part Number 1255634-SN74LVC2G04MDCKREP
Manufacturer Homepage www.ti.com
Family Name SN74LVC2G04
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G04MDCKREP CAD Model

Description

Product Overview: SN74LVC2G04MDCKREP

The SN74LVC2G04MDCKREP is a high-performance, dual inverter gate designed and manufactured by Texas Instruments. This device is part of TI's expansive LVC (Low-Voltage CMOS) logic family, which is renowned for its low power consumption and high-speed operation. The SN74LVC2G04MDCKREP is specifically engineered to meet the rigorous demands of space-constrained and power-sensitive applications, making it an ideal choice for a wide range of electronics designs.

Key Features

  • Logic Type: The product features a dual inverter logic gate, providing the fundamental building block for implementing digital circuits.
  • Supply Voltage: It operates over a broad supply voltage range of 1.65V to 5.5V, accommodating various levels of signal amplitude and power requirements.
  • Output Drive Capability: The SN74LVC2G04MDCKREP is capable of driving ±24-mA output at 3.3V, which is suitable for driving multiple loads or for interfacing with other logic levels.
  • Package: Encased in an 8-pin VSSOP (MDCK) package, the product offers a compact footprint that is beneficial for space-critical designs.
  • Temperature Range: The device is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme environmental conditions.
  • Enhanced Product (EP) Support: As an EP device, it meets the enhanced product standards of Texas Instruments, which include baseline control, extended temperature performance, and qualification for demanding applications.

Applications

The SN74LVC2G04MDCKREP is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Telecommunications
  • Computing devices
  • Data storage
  • Industrial controls

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74LVC2G04MDCKREP is designed to meet high standards of performance and reliability. The device is part of TI's EP portfolio, ensuring it has undergone rigorous testing and qualification processes suitable for mission-critical and aerospace applications. Users can trust this component to deliver consistent performance and long-term durability.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4040 $51.0600
36+ $2.7930 $100.5480
56+ $2.7057 $151.5192
77+ $2.6184 $201.6168
99+ $2.5312 $250.5888
133+ $2.2693 $301.8169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess