EN
  • EN
  • DE

RLZJTE-1111B

Part No RLZJTE-1111B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183470-RLZJTE-1111B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZJTE-1111B CAD Model

Description

The RLZJTE-1111B is a Zener diode manufactured by Rohm Semiconductor. It is a semiconductor device that allows current to flow in one direction, but also in the reverse direction when the voltage reaches a certain breakdown voltage, known as the Zener voltage. This characteristic makes it useful for voltage regulation and overvoltage protection in electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in power supplies, battery chargers, and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from damage caused by voltage surges or spikes.
  • Clipping Circuits: Shaping or limiting voltage waveforms in signal processing applications.
  • Voltage Reference: Providing a stable voltage reference for analog circuits, instrumentation, and measurement devices.
  • Transient Voltage Suppression (TVS): Protecting circuits from transient voltage events such as electrostatic discharge (ESD) or lightning strikes.

Features:

  • Zener Voltage: The RLZJTE-1111B is characterized by a specific Zener voltage, which should be consulted in the Rohm Semiconductor datasheet. The datasheet will provide the exact voltage rating and tolerance.
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse bias condition, contributing to improved energy efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage, ensuring robust performance in harsh electrical environments.
  • Small Package Size (TE-1111B): Compact surface-mount package, suitable for high-density printed circuit board layouts.
  • RoHS Compliant: Lead-free and compliant with environmental regulations, promoting environmentally responsible manufacturing practices.

Benefits:

  • Stable Voltage Output: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Enhanced Circuit Protection: Prevents damage to electronic circuits caused by overvoltage conditions, improving system reliability.
  • Extended Device Lifespan: Contributes to the overall reliability and extended lifespan of electronic devices and systems.
  • Compact Design: Enables the design of smaller, more efficient, and more portable electronic products.
  • Environmentally Friendly: Adheres to environmental regulations, minimizing the environmental impact of electronic manufacturing.

Additional Details:

The RLZJTE-1111B is an essential component in many electronic applications that require precise voltage regulation and robust overvoltage protection. Its Zener voltage characteristic enables it to maintain a stable voltage level or to protect circuits from damaging voltage spikes. The TE-1111B package is designed for efficient automated assembly on modern printed circuit boards. Design engineers should always refer to the Rohm Semiconductor datasheet for comprehensive specifications, including Zener voltage tolerance, reverse leakage current, surge current capability, and package dimensions, to ensure proper application and optimized performance within the intended circuit design. Furthermore, proper thermal management practices should be implemented to maintain reliable operation across varying environmental conditions.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess