EN
  • EN
  • DE

RLZC9415 TE11D

Part No RLZC9415 TE11D
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183457-RLZC9415 TE11D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZC9415 TE11D CAD Model

Description

The RLZC9415 TE11D is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices designed to allow current to flow in one direction, but also in the reverse direction when the voltage reaches a specific breakdown voltage, known as the Zener voltage. This characteristic is used for voltage regulation and overvoltage protection.

Applications:

  • Voltage regulation: Maintaining a stable voltage output in power supplies and other electronic circuits.
  • Overvoltage protection: Protecting sensitive components from voltage surges and transients.
  • Clipping circuits: Shaping voltage waveforms in signal processing applications.
  • Voltage reference: Providing a stable voltage reference for analog circuits.
  • Transient voltage suppression: Protecting electronic equipment from damage caused by lightning or other transient events.

Features:

  • Zener Voltage: The specific Zener voltage for this diode (RLZC9415) will be detailed in the datasheet. Consult the datasheet for exact voltage rating.
  • Low Reverse Leakage Current: Reduces power consumption in reverse bias conditions.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size (TE11D): Indicates a compact surface-mount package.
  • Pb-Free Terminal Finish: RoHS compliant for environmental protection.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage source for sensitive circuits.
  • Overvoltage Protection: Protects electronic components from damage due to voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Compact Design: Enables the creation of smaller and more efficient circuits.
  • Environmentally Friendly: RoHS compliant design minimizes environmental impact.

Additional Details:

The RLZC9415 TE11D is a crucial component for voltage regulation and overvoltage protection. Its precise Zener voltage characteristic makes it suitable for applications where a stable voltage reference or protection against voltage transients is required. The TE11D package is a small surface-mount package that is suitable for high-density circuit boards. Designers should refer to the Rohm Semiconductor datasheet for detailed specifications such as Zener voltage tolerance, reverse leakage current, and surge current capability to ensure proper circuit operation. The specific package dimensions are also detailed in the datasheet to facilitate PCB layout and assembly.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess